Product Overview: NXP 74AUP1G240GW
The NXP 74AUP1G240GW is a high-performance, single-bit inverter buffer/driver designed to operate over a wide range of power supplies. This integrated circuit is part of NXP's advanced ultra-low power (AUP) family, which is optimized for low-voltage and low-power operations, making it an ideal choice for battery-operated and power-sensitive applications.
This device features a standard 5-pin SOT-353 package, which is compact and suitable for space-constrained applications. The 74AUP1G240GW is designed with a Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times across the entire VCC range of 0.8V to 3.6V. This characteristic ensures the device's high noise immunity and smooth operation even in challenging electrical environments.
With its ultra-low static and dynamic power consumption, the 74AUP1G240GW is particularly well-suited for portable and mobile devices, where energy efficiency is crucial. The device's low power consumption also translates into reduced heat generation, which can improve the reliability and longevity of the product it is used in.
The NXP 74AUP1G240GW offers a wide temperature range of -40°C to +125°C, which ensures that it can perform reliably in a variety of environmental conditions. This makes the device versatile for industrial, automotive, and consumer electronics applications where temperature extremes are common.
Key features of the 74AUP1G240GW include:
- Low static power consumption: ICC is less than 0.9 µA
- Low dynamic power consumption: CPD is typically 0.9 pF at 3.3V
- Wide supply voltage range from 0.8V to 3.6V
- High noise immunity compliant with JEDEC standard no. JESD78 IC latch-up testing
- ESD protection exceeds JESD 22, with inputs accepting voltages up to 5.5V
- Very low input capacitance
In summary, the NXP 74AUP1G240GW is a robust, high-performance inverter buffer/driver that delivers reliable performance with minimal power consumption. Its advanced features make it an excellent choice for designers looking to optimize their systems for energy efficiency without compromising on speed or functionality.