Product Overview: NXP 74AUP1G04GV
The NXP 74AUP1G04GV is a high-performance, single-gate inverter chip that comes from NXP Semiconductors' advanced ultra-low power (AUP) family. This device is designed to operate over a wide voltage range of 0.8V to 3.6V, which makes it particularly suitable for battery-operated applications and energy-saving devices.
Key Features
- Low Power Consumption: The 74AUP1G04GV is optimized for ultra-low power consumption, which is a critical feature for portable and battery-powered devices, helping to maximize battery life.
- Wide Voltage Range: Its operational voltage range of 0.8V to 3.6V provides flexibility in various applications and is compatible with most low-voltage systems.
- High-Speed Operation: Despite its low power design, this inverter does not compromise on speed. It is capable of high-speed operation, which is essential for high-performance systems.
- Small Package Size: The 74AUP1G04GV comes in a very small, leadless 6-pin package, which is ideal for space-constrained applications.
- ESD Protection: It includes input and output ESD protection, ensuring the device's robustness in environments prone to electrostatic discharge.
Applications
The 74AUP1G04GV is versatile and can be used in a variety of applications, including:
- Smartphones and Tablets
- Portable Media Players
- IoT Devices
- Wearable Technology
- Medical Monitoring Devices
- Energy Management Systems
Technical Specifications
Some of the key technical specifications of the NXP 74AUP1G04GV include:
- Logic Type: Inverter
- Logic Level - Low: 0.8V (min)
- Logic Level - High: 2.0V (min)
- Output Current: 4mA
- Propagation Delay: 3.7ns at 3.3V
- Operating Temperature Range: -40°C to +125°C
- Package / Case: 6-XSON, SOT886
In conclusion, the NXP 74AUP1G04GV is a reliable and efficient solution for designers looking for a high-performance inverter with ultra-low power consumption and a small footprint for their electronic designs.