Product Overview: 74ALVT16601DL,512 from NXP
The 74ALVT16601DL,512 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product belongs to NXP's ALVT (Advanced Low-Voltage CMOS Technology) family, which is known for combining low voltage operation with high-speed performance. The 74ALVT16601DL,512 is a 3.3V 16-bit universal bus transceiver with 3-state outputs, making it an ideal choice for facilitating bidirectional communication between two buses in a digital system.
Key Features
- Technology: Advanced Low-Voltage CMOS Technology (ALVT)
- Operating Voltage: 3.3V, with 5V tolerant inputs for interfacing with 5V logic without damage.
- Bus Interface: 16-bit universal transceiver with 3-state outputs.
- High-Speed Performance: Capable of operating at high frequencies, which is essential for modern digital systems requiring fast data transfer.
- Low Power Consumption: The ALVT technology ensures that the device consumes minimal power, making it suitable for energy-sensitive applications.
- Package: Offered in a 56-pin plastic SSOP (Shrink Small Outline Package) that is both space-saving and reliable.
Applications
The 74ALVT16601DL,512 is versatile and can be used in a variety of applications. Its primary use is as an interface between two buses, allowing for seamless data transfer in both directions. This makes it suitable for:
- Communication systems where high data bandwidth and reliable data transfer are required.
- Computing systems, including servers and high-performance computing applications.
- Industrial control systems where robustness and high-speed data processing are critical.
- Consumer electronics that require efficient interfacing between different digital components.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74ALVT16601DL,512 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in even the most demanding environments. With its advanced technology and robust package design, this product is designed to meet the needs of developers and engineers looking for a reliable bus transceiver solution.
For detailed specifications and application support, customers are encouraged to refer to the official NXP datasheets and product documentation available on the NXP Semiconductors website.