EN
  • EN
  • DE

74ALVT16245DGG,518

Part No 74ALVT16245DGG,518
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 16BIT TXRX 3-ST 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74ALVT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765243-74ALVT16245DGG,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16245DGG,518 CAD Model

Description

Product Overview: 74ALVT16245DGG,518 by NXP Semiconductors

The 74ALVT16245DGG,518 is a high-performance, bi-directional transceiver from NXP Semiconductors, designed for asynchronous communication between data buses. This integrated circuit is part of the advanced 3.3V ALVT (Advanced Low-Voltage Technology) family and is optimized for high-speed signal transmission with a minimal power footprint.

Key Features

  • Voltage Range: The device operates at a 3.3V supply voltage, providing compatibility with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Operation: Designed for improved signal integrity, the 74ALVT16245DGG,518 can handle high-speed data transfer, making it suitable for high-performance computing and communication applications.
  • Bi-Directional Interface: With its dual-directional data bus interface, it allows for flexible data flow, supporting both A-to-B and B-to-A bus configurations.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Live Insertion and Extraction: It features built-in circuitry that enables live insertion and extraction without causing glitches on the data bus, enhancing system reliability and serviceability.
  • Output Drive Capability: The transceiver is capable of driving heavily loaded buses with up to 64mA on the A and B ports, providing robust signal transmission even in demanding environments.

Package and Quality

The 74ALVT16245DGG,518 comes in a TSSOP (Thin Shrink Small Outline Package) 48-pin configuration, which is ideal for space-constrained applications. Its slim profile and surface-mount design make it suitable for compact PCB layouts.

Applications

This transceiver is designed to address the needs of a wide array of applications, including:

  • High-speed data transfer systems
  • Server and telecom infrastructure
  • Networking equipment
  • Industrial control and automation
  • Computer motherboards and peripherals

Conclusion

The 74ALVT16245DGG,518 by NXP Semiconductors is a versatile and efficient solution for modern electronic systems requiring reliable bi-directional data bus communication. Its advanced features and robust design ensure that it meets the stringent demands of high-speed data interfaces.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess