EN
  • EN
  • DE

74ALVCH16823DL

Part No 74ALVCH16823DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 18-bit bus-interface D-type flip-flop with reset and enable 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130965-74ALVCH16823DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16823DL CAD Model

Description

The NXP 74ALVCH16823DL is a high-performance, 18-bit universal bus driver that belongs to the Advanced Low-Voltage CMOS High-Speed (ALVCH) family. This integrated circuit is designed to address the needs of high-speed data transfer and signal buffering in advanced digital systems. With its robust feature set, the 74ALVCH16823DL is particularly suitable for applications that require a high degree of reliability and speed, such as telecommunications, computing, and high-speed data acquisition systems.

Key Features

  • Technology: The device is built on advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Bus Interface: It features an 18-bit interface, making it ideal for wide data path applications and for interfacing with microprocessors, microcontrollers, and other digital ICs.
  • Operating Voltage: The 74ALVCH16823DL operates at a nominal supply voltage of 2.3V to 3.6V, which is compatible with most contemporary low-voltage logic systems.
  • Speed: This device boasts fast propagation delays and output transition times, which are critical for high-speed operations.
  • Drive Capability: The outputs can drive up to 24 mA, providing good signal integrity and the ability to drive multiple loads.
  • Bus-Hold Feature: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors and helps to preserve the last data state whenever the data lines are floating.
  • Output Control: The device includes output enable (OE) inputs that facilitate the control of the device's output stages, allowing for seamless integration into bus-oriented systems.
  • Package: The 74ALVCH16823DL is available in a 56-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the NXP 74ALVCH16823DL makes it a prime choice for a variety of applications, including:

  • High-speed data buses in servers and workstations
  • Signal buffering and data storage in telecommunications equipment
  • Interface translation in mixed-voltage systems
  • Backplane drivers and data path management in networking hardware

With its combination of speed, low power consumption, and broad compatibility, the NXP 74ALVCH16823DL stands out as a reliable solution for designers seeking to optimize their high-speed digital applications.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8209 $63.7315
80+ $1.4941 $119.5280
120+ $1.4474 $173.6880
165+ $1.4007 $231.1155
215+ $1.3540 $291.1100
290+ $1.2139 $352.0310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess