EN
  • EN
  • DE

74ALVCH16623DGG

Part No 74ALVCH16623DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit transceiver with dual enable; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130959-74ALVCH16623DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16623DGG CAD Model

Description

NXP 74ALVCH16623DGG 16-Bit Universal Bus Transceiver

The NXP 74ALVCH16623DGG is a high-performance, 16-bit universal bus transceiver that is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family. Designed to address the needs of high-speed data communication and computing applications, this transceiver integrates 16 bidirectional data lines and is optimized for balanced propagation delay and low noise levels.

This device is housed in a slim and robust 56-pin TSSOP (Thin Shrink Small Outline Package) that is well-suited for space-constrained environments. The 74ALVCH16623DGG operates at a nominal voltage of 2.3V to 3.6V, making it compatible with low-voltage systems and ensuring reduced power consumption without compromising performance.

Key Features:

  • High-Speed Data Transfer: With a capability to support data transfer rates exceeding the performance of standard logic devices, this transceiver is ideal for high-speed data paths in communication backplanes and data processing applications.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data lines helps maintain last active states without the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The pinout supports easy PCB layout with flow-through architecture that simplifies board routing for wide data paths and buses.
  • Low Power Dissipation: The device features low static and dynamic power consumption, which is critical for power-sensitive applications.
  • 5V Tolerant I/O Ports: The I/O ports are 5V tolerant, allowing interface with 5V logic levels while operating at lower voltage levels, providing design flexibility and ease of integration in mixed-voltage systems.
  • Edge-Rate Control: Output edge-rate control minimizes ground bounce and output switching noise, which is crucial for maintaining signal integrity in high-speed applications.
  • Latch-Up Performance: The 74ALVCH16623DGG exceeds 250 mA of latch-up performance per JESD78, providing robustness and reliability in operation.

Applications:

The NXP 74ALVCH16623DGG is versatile and can be used in a variety of applications, including:

  • High-speed data transfer systems
  • Communication backplanes
  • Data processing and computing equipment
  • Servers and networking devices
  • Industrial control systems

With its combination of high-speed performance, low power consumption, and robust design, the NXP 74ALVCH16623DGG is a reliable choice for designers looking to optimize their high-speed data interface requirements.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
RF Micro Devices
Lowest to $2.8390
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess