EN
  • EN
  • DE

TMS320C6457CCMH2

Part No TMS320C6457CCMH2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Communications Infrastructure Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate 1.2GHz
On-Chip RAM 2.1MB
Voltage - I/O 1.1V, 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 688-BFBGA, FCBGA Exposed Pad
Manufacturer Package 688-FCBGA (23x23)
Win Source Part Number 1271117-TMS320C6457CCMH2
Manufacturer Homepage www.ti.com
Family Name TMS320C6457
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6457CCMH2 CAD Model

Description

The Texas Instruments TMS320C6457CCMH2 is a high-performance, fixed-point digital signal processor (DSP) that belongs to the TMS320C64x+™ DSP family. This product is designed to meet the intense processing needs of modern signal processing applications, providing an optimal balance between performance and power efficiency.

With a core frequency of up to 1.2GHz, the TMS320C6457CCMH2 is capable of delivering up to 9600 MIPS (Million Instructions Per Second), making it an excellent choice for applications requiring intensive computational operations such as multimedia, telecommunications, audio and video processing, medical imaging, and industrial automation.

The device features a rich set of integrated peripherals, including a high-speed DDR2 memory controller, gigabit Ethernet MACs, and high-performance interconnects. These integrated components facilitate the development of complex systems while reducing system costs and power consumption.

The TMS320C6457CCMH2 also comes equipped with two C64x+™ DSP cores, each with a fully independent set of registers and a high-speed Viterbi coprocessor, which greatly enhances its performance in communications and signal processing tasks. The Viterbi coprocessor is specifically designed to accelerate complex algorithms used in error correction and decoding, making this DSP an ideal solution for wireless infrastructure, mission-critical, and data-intensive applications.

Texas Instruments provides robust development tools for the TMS320C6457CCMH2, including the Code Composer Studio™ integrated development environment, which offers a comprehensive suite of tools for software development and performance analysis. This environment helps developers to optimize their applications to fully exploit the capabilities of the DSP.

In summary, the TMS320C6457CCMH2 is a powerful DSP that delivers exceptional performance and integrates a wide range of features to support complex, high-speed signal processing tasks. Its combination of dual cores, advanced peripherals, and development support makes it a versatile and efficient solution for a broad spectrum of signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.5755 $82.5755
2+ $67.7543 $135.5086
3+ $65.6370 $196.9110
4+ $63.5197 $254.0788
5+ $61.4023 $307.0115
6+ $55.0504 $330.3024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess