EN
  • EN
  • DE

74ALVCH16245DL

Part No 74ALVCH16245DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit bus transceiver with direction pin 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130941-74ALVCH16245DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16245DL CAD Model

Description

Product Overview: 74ALVCH16245DL from NXP

The 74ALVCH16245DL is a high-performance, 16-bit transceiver designed by NXP Semiconductors, renowned for its ability to facilitate efficient voltage level translation between different logic levels. This integrated circuit is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is known for its low power consumption and high-speed operation.

This transceiver features 16 bi-directional data lines, each capable of transferring data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device and place the outputs in a high-impedance state, which is essential for preventing bus contention in multi-master systems.

The 74ALVCH16245DL operates at a 3.3V power supply but is capable of interfacing with 5V logic signals without damage, thanks to its 5V tolerant inputs and outputs. This makes it an excellent choice for mixed-voltage applications where interfacing between different logic families is required.

Key features of this transceiver include:

  • 16-bit bi-directional data path
  • 3.3V power supply with 5V tolerant I/O for mixed-voltage applications
  • High-speed operation with a typical t<sub>PD of 3.0 ns
  • Low power consumption with a typical I<sub>CC of 40 µA
  • Multiple package options, including the 48-pin TSSOP (DL) package
  • Bus hold data inputs eliminate the need for external pull-up resistors
  • Industrial operating temperature range from -40°C to +85°C

Applications for the 74ALVCH16245DL are diverse and include bus interface or signal buffering for microprocessors, microcontrollers, and other digital systems that require high-speed, low-power data transfer capabilities. Its robust design and compatibility with both 3.3V and 5V logic levels make it a versatile choice for designers looking to bridge different technologies within their digital systems.

Overall, the 74ALVCH16245DL from NXP is a highly reliable and efficient solution for modern digital interfacing challenges, offering both performance and flexibility to meet the needs of complex electronic systems.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2132 $60.6600
120+ $0.9955 $119.4600
180+ $0.9644 $173.5920
250+ $0.9332 $233.3000
325+ $0.9022 $293.2150
430+ $0.8089 $347.8270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess