EN
  • EN
  • DE

74ALVC245D

Part No 74ALVC245D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal bus transceiver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130912-74ALVC245D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC245D CAD Model

Description

NXP 74ALVC245D Octal Bidirectional Transceiver

The NXP 74ALVC245D is a high-performance, octal bidirectional transceiver designed to facilitate the transfer of data between two buses of differing voltage levels. This integrated circuit (IC) is part of NXP's advanced low-voltage CMOS (ALVC) family, which is renowned for its low-power consumption and high-speed operation. The 74ALVC245D is suitable for a wide range of applications in telecommunications, computing, and industrial sectors, where reliable data transfer is critical.

The device features eight bidirectional data lines, which are organized as two 4-bit buses. Each data line can be independently configured to operate as either an input or an output, providing the flexibility needed to interface with different types of bus architectures. The direction of data flow is controlled by the Direction (DIR) input, while the Output Enable (OE) input is used to disable the outputs and place the I/O ports in a high-impedance state, ensuring compatibility with bus-hold devices.

One of the key advantages of the 74ALVC245D is its ability to operate at a wide range of supply voltages, from 1.65V to 3.6V. This feature makes it particularly useful for interfacing with both 3.3V and 2.5V logic levels without the need for additional level-shifting components. The device also boasts a low static power consumption and supports a high data transfer rate, with a maximum propagation delay of just a few nanoseconds.

For enhanced durability and performance, the 74ALVC245D is equipped with built-in electrostatic discharge (ESD) protection circuitry, which safeguards the device against the damaging effects of static electricity. The IC is available in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is optimized for minimal space occupation on printed circuit boards (PCBs).

Overall, the NXP 74ALVC245D offers a robust and efficient solution for bidirectional data transfer in multi-voltage systems. Its high-speed operation, low power consumption, and compatibility with various logic levels make it an excellent choice for designers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess