EN
  • EN
  • DE

BD4958G

Part No BD4958G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152768-BD4958G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4958G CAD Model

Description

The BD4958G is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor the input voltage and generate a reset signal when the voltage drops below a specific threshold. This functionality is essential for ensuring the proper operation of microcontrollers, CPUs, and other sensitive electronic components, preventing them from functioning erratically during power-up, power-down, or brownout situations.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage dips to ensure proper initialization.
  • CPU Voltage Monitoring: Protects CPUs from operating at voltages below their minimum specifications, which can prevent damage or data corruption.
  • Logic Circuit Supervision: Monitors the power supply voltage to digital logic circuits, ensuring stable operation and preventing malfunctions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life by shutting down the device when the battery voltage becomes too low.
  • Power Management Systems: Integrates into power management systems to provide a reset or enable signal based on voltage levels.

Features

  • Low Current Consumption: Minimizes power drain, which is crucial for battery-powered applications and other low-power designs.
  • High-Accuracy Detection Voltage: Provides a precise and reliable reset signal, ensuring accurate voltage monitoring.
  • Built-in Hysteresis: Prevents oscillation of the output signal due to noise or minor voltage fluctuations, providing stable operation.
  • Open Drain Output: Allows for flexible connection to other circuits and logic levels, accommodating various design requirements.
  • Small Package Size: Suitable for compact electronic devices where board space is limited.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption due to voltage fluctuations, ensuring stable system performance.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring, saving board space and cost.
  • Extended Battery Life: Low current consumption helps to prolong battery life in portable devices, enhancing user experience.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions, improving system durability.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a low cost, making it suitable for a wide range of applications.

Additional Details

The BD4958G voltage detector typically operates within a supply voltage range of 1.5V to 5.5V. The precise voltage detection threshold is specific to the variant of the BD4958G being used. The device utilizes an open-drain output, necessitating an external pull-up resistor. When the input voltage falls below the detection threshold, the output goes low; conversely, when the input voltage exceeds the threshold plus the hysteresis voltage, the output goes high. The hysteresis prevents the output from oscillating due to minor voltage fluctuations. For detailed specifications, including specific voltage thresholds, operating temperature ranges, and packaging details, it's essential to consult the Rohm Semiconductor datasheet for the BD4958G. This IC is commonly employed in applications requiring reliable voltage monitoring to safeguard sensitive electronic components.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess