EN
  • EN
  • DE

74ALVC164245DGG

Part No 74ALVC164245DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit dual supply translating transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130904-74ALVC164245DGG
Manufacturer Homepage www.nxp.com
Family Name 74ALVC164245
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245DGG CAD Model

Description

The 74ALVC164245DGG is a high-performance, low-voltage bidirectional transceiver from NXP Semiconductors. This device is designed for asynchronous communication between data buses. The direction of data transmission is determined by the nDIR inputs, while the output enable (nOE) inputs control the transceiver functions. Ideal for use in applications where voltage level translation is required, such as interfacing between different logic levels, the 74ALVC164245DGG offers a wide compatibility with various systems.

Key Features:

  • Logic Family: ALVC - Advanced Low-Voltage CMOS
  • Voltage Range: 1.65V to 3.6V, enabling interfacing with lower voltage systems while maintaining 5V tolerant I/Os.
  • Bus Hold: Provided on data inputs to retain last input while in high-impedance state, reducing the need for external pull-up/pull-down resistors.
  • High-Speed Operation: Capable of running at frequencies up to 250 MHz, suitable for high-speed signal processing applications.
  • Low Power Consumption: Optimized for low-voltage operation, minimizing power usage in power-sensitive designs.
  • Packaging: Delivered in a 48-pin TSSOP (DGG) package, offering a compact footprint for space-constrained applications.

Applications:

The 74ALVC164245DGG is versatile and can be used in a variety of applications, including:

  • Level shifting for mixed-voltage systems in industrial and consumer electronics.
  • Bus isolation and buffering in computing and storage platforms.
  • Signal routing in telecommunication infrastructure.
  • Interface bridging in automotive and aerospace electronics.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74ALVC164245DGG is no exception. It is manufactured to high standards, ensuring reliable performance in a wide range of environmental conditions. Additionally, the device is supported by NXP's extensive technical documentation and application support, making integration into your design a smooth process.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
RF Micro Devices
Lowest to $2.8390
Lattice Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3236 $51.1192
46+ $2.1765 $100.1190
72+ $2.1030 $151.4160
103+ $1.9559 $201.4577
133+ $1.8824 $250.3592
166+ $1.8089 $300.2774
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess