EN
  • EN
  • DE

74AHCT257PW

Part No 74AHCT257PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input multiplexer; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130778-74AHCT257PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT257PW CAD Model

Description

Product Overview: NXP 74AHCT257PW

The NXP 74AHCT257PW is a high-speed Si-gate CMOS device that belongs to a family of quadruple 2-input multiplexers with 3-state outputs. It is designed to be used in applications requiring high-speed operations and the ability to drive down transmission lines. The device is characterized by its low power consumption and stable operation, making it an excellent choice for high-performance systems.

Key Features

  • Logic Family: The device is part of the 74AHC/AHCT family, which is well-known for its high-speed logic performance.
  • Multiple Functions: It features four 2-input multiplexers with 3-state outputs, which can be used independently or combined for various logic functions.
  • 3-State Outputs: The 3-state outputs ensure that additional outputs can be tied together without the need for external circuitry, allowing for bus-oriented applications.
  • Power Supply: The 74AHCT257PW operates at a wide range of voltages from 4.5V to 5.5V, providing compatibility with TTL levels.
  • Package: It is available in a TSSOP16 (thin shrink small outline package), which is suitable for space-constrained applications.
  • Input Level: The device features TTL input level compatibility, even when operated at VCC = 5V.

Applications

The NXP 74AHCT257PW is versatile and can be utilized in a variety of digital applications. Its typical uses include:

  • Data routing
  • Signal gating
  • Data bus interfacing and control
  • Function generation
  • Arithmetic operations

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74AHCT257PW is no exception. The device is designed to meet the stringent requirements of the industrial and commercial markets. It undergoes rigorous testing to ensure high reliability and performance under a wide range of environmental conditions.

In conclusion, the 74AHCT257PW from NXP is a robust, high-speed logic multiplexer that offers designers the flexibility and performance needed for today's advanced digital systems. Its 3-state outputs and compatibility with TTL input levels make it a practical choice for a host of applications requiring efficient data handling and signal routing.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Texas Instruments
Lowest to $12.6416
STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess