The 74AHCT1G07GW,125 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a single non-inverting buffer with open-drain output. This integrated circuit is part of the 74AHC/AHCT family, known for its robust performance and compatibility with TTL levels. It is an ideal choice for interfacing with different voltage levels in mixed-voltage systems and driving heavy loads such as LEDs or other high-current devices.
Key Features:
- Logic Type: Non-Inverting Buffer/Line Driver with Open-Drain Output
- Supply Voltage Range: 4.5V to 5.5V, making it suitable for standard 5V logic systems.
- Output Capability: Can sink currents, making it perfect for driving LEDs or other low-power devices.
- High Noise Immunity: Incorporates inputs that are tolerant to higher voltage levels, ensuring stable operation in electrically noisy environments.
- Low Power Consumption: Features a reduced power consumption, which is critical for battery-powered and energy-saving applications.
- Packaging: Comes in a compact SOT-353 (SC-88A) surface-mount package, which is ideal for space-constrained applications.
- Temperature Range: Operates within a temperature range of -40°C to +125°C, suitable for industrial and automotive environments.
Applications:
The 74AHCT1G07GW,125 is versatile and can be used in a wide range of applications. Its open-drain output allows for level shifting and interfacing with different logic levels within circuits. It is commonly used in:
- Logic level translation
- Driving heavy loads such as relays, solenoids, and LEDs
- Bus and line drivers
- Power management
- Control circuits
Quality and Reliability:
NXP Semiconductors is committed to delivering high-quality products. The 74AHCT1G07GW,125 is manufactured with stringent quality control processes, ensuring reliability and performance consistency for critical applications in industrial and automotive markets.