EN
  • EN
  • DE

74AHCT123APW

Part No 74AHCT123APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual retriggerable monostable multivibrator with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130712-74AHCT123APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT123APW CAD Model

Description

Product Overview: 74AHCT123APW by NXP Semiconductors

The 74AHCT123APW is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74AHC/AHCT family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74AHCT123APW is a dual retriggerable monostable multivibrator with reset, which makes it an ideal choice for timing, pulse shaping, and delay functions in a wide range of digital applications.

Key Features:

  • Logic Type: The device features dual retriggerable monostable multivibrator functionality, allowing for precise timing adjustments and pulse generation.
  • Supply Voltage Range: It operates over a broad supply voltage range from 4.5 V to 5.5 V, making it suitable for interfacing with 5V logic levels in mixed-voltage systems.
  • High Noise Immunity: The 74AHCT123APW boasts high noise immunity characteristics inherent to CMOS technology, ensuring stable operation even in noisy environments.
  • Output Capability: This device can drive up to 8 mA at the output, providing sufficient current for a variety of digital loads.
  • Speed: The balanced propagation delays and transition times make this multivibrator exceptionally fast, which is crucial for high-speed digital circuits.
  • Package: It comes in a TSSOP16 (Thin Shrink Small Outline Package) with 16 leads, which is ideal for space-constrained applications.

Applications:

The versatile nature of the 74AHCT123APW allows it to be used in various digital applications, including:

  • Timing circuits
  • Pulse generation
  • Pulse width modulation (PWM)
  • Delay lines
  • Sequential circuits

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The 74AHCT123APW is manufactured under stringent quality control standards, ensuring reliable performance and longevity in all types of electronic systems. Whether you are designing consumer electronics, automotive applications, or industrial controls, the 74AHCT123APW from NXP provides the functionality and reliability needed for your digital circuit requirements.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7821 $50.8365
160+ $0.6418 $102.6880
245+ $0.6217 $152.3165
335+ $0.6017 $201.5695
430+ $0.5816 $250.0880
580+ $0.5214 $302.4120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess