Products specifications

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130680-74AHC374D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC374D CAD Model

Description

Product Overview: 74AHC374D Octal D-Type Flip-Flop

The 74AHC374D is a high-speed Si-gate CMOS device from NXP Semiconductors designed to deliver the functionality of an octal D-type flip-flop with 3-state outputs. This integrated circuit is part of the 74AHC range, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Family: AHC
  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Package Type: SOIC
  • Pin Count: 20
  • Operating Temperature: -40°C to +125°C
  • Supply Voltage Range: 2.0V to 5.5V
  • Propagation Delay: Typically 8 ns at 5V
  • Output Capability: Bus driver
  • IC Output Type: Tri-state

Product Description

The 74AHC374D is designed for the storage and transfer of eight bits of data. Each flip-flop has a 3-state output, which can be used in bus-oriented applications where the ability to disconnect the output from the bus is required. The device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs load and reset (clear) all flip-flops simultaneously.

The setup time is short enough to allow for high-speed operation, which is essential in fast data handling and processing systems. The device operates over a broad voltage range from 2.0V to 5.5V and offers symmetrical output impedance, ensuring high noise immunity and reduced power consumption. The 74AHC374D is suitable for a wide range of applications including buffers, registers, data storage, and multiplexed displays.

Applications

Thanks to its versatility and high performance, the 74AHC374D is ideal for use in:

  • Communications equipment
  • Computers and computer peripherals
  • Data storage and retrieval systems
  • Instrumentation and control systems
  • High-speed data processing

Whether you're designing a new system or upgrading an existing one, the 74AHC374D from NXP offers a reliable and efficient solution for your digital storage and transfer needs.

You May Also Be Interested in

Analog Devices Inc.
3.3 V Dual-Loop, 50 Mbps to 3.3 Gbps Laser Diode Driver
Need more? Email Us
ECAD model for ADN2872ACPZ
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022
Analog Devices Inc.
Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor
Lowest to $13.3371
ECAD model for AD7817BRU-REEL7
Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Analog Devices Inc.
Serial Input, 14-Bit/16-Bit DAC | IC DAC 16BIT V-OUT 20SOIC
Lowest to $73.8739
ECAD model for AD7849CR
Wurth Electronics Inc
WL-SMRW SMD chip LED reverse mount mono-color waterclear | LED YELLOW CLEAR 1206 SMD
Lowest to $0.4575
ECAD model for 156120YS75300
Texas Instruments
10/8/12-BIT HIGH SPEED 2.7 V microPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER
Lowest to $7.6288
ECAD model for ADS7829I
STMicroelectronics
QUAD 2-INPUT AND GATE
Need more? Email Us
ECAD model for 74ACT08

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4436 $65.4284
46+ $2.8252 $129.9592
71+ $2.7373 $194.3483
98+ $2.6492 $259.6216
127+ $2.5600 $325.1200
170+ $2.2961 $390.3370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,040 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention