EN
  • EN
  • DE

74AHC273BQ

Part No 74AHC273BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop with reset; positive-edge trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130659-74AHC273BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC273BQ CAD Model

Description

Product Overview: 74AHC273BQ from NXP Semiconductors

The 74AHC273BQ is a high-speed CMOS device that belongs to NXP Semiconductors' advanced high-speed CMOS family. This octal D-type flip-flop with reset is designed to provide the perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications in modern electronic systems.

This integrated circuit features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow for synchronous control of all flip-flops. The reset is an active HIGH input and when applied, will reset all flip-flops to the low state, regardless of the clock input condition.

Key Features of the 74AHC273BQ:

  • Logic Type: Octal D-Type Flip-Flop with reset
  • Operating Voltage: 2.0V to 5.5V, supporting a wide range of applications from battery-powered devices to industrial systems.
  • High-Speed Operation: With a typical tpd of 8ns, the 74AHC273BQ is optimized for high-speed signal processing.
  • Low Power Consumption: The device is designed with low power dissipation in mind, making it suitable for power-sensitive applications.
  • Output Capability: Capable of driving 8mA at 5V, it can directly drive LEDs and other low-power devices.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the 74AHC273BQ is reliable in a variety of harsh environments.
  • Package: Available in a DHVQFN20 package, it is compact and suitable for space-constrained applications.
  • ESD Protection: High ESD protection ensures device robustness and longevity.

The 74AHC273BQ is ideal for use in register and latch functions, where data needs to be stored temporarily. Its high-speed operation makes it suitable for working as a buffer or as part of a memory address register in computing applications. Additionally, its low power consumption and wide operating voltage range allow it to be used in portable electronics, where power efficiency is critical.

With its robust design and advanced features, the 74AHC273BQ from NXP Semiconductors is a versatile component that meets the needs of modern digital electronics. Whether you are designing consumer electronics, communication systems, or industrial control units, this flip-flop offers high performance and reliability to ensure your designs are efficient and effective.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $8.2538
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
400+ $0.2516 $100.6400
620+ $0.2438 $151.1560
850+ $0.2359 $200.5150
1,100+ $0.2280 $250.8000
1,470+ $0.2044 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess