Products specifications

Win Source Part Number 1610522-638119-1
Supply and Demand Status Shortage
Package Bulk
Temperature Range - Operating -40°C ~ 100°C
Insulation Material Polyamide (PA), Nylon, Glass Filled
Color Black
Fastening Type Latch Lock
Contact Termination Crimp
Mounting Type Free Hanging (In-Line)
Number of Rows 1
Pitch 0.118" (3.00mm)
Number of Positions 4
Contact Type Female Socket
Connector Type Plug
Ultra Librarian 3D Model Ultra Librarian 638119-1 CAD Model

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN PLUG HSG 8POS 14-20AWG
Need more? Email Us
ECAD model for AT06-08SB-SR2BK
TE Connectivity
DTM RECP ASM
Need more? Email Us
ECAD model for DTM04-6P-EE04
TE Connectivity
CONN PLUG HSG 8POS 4.50MM
Need more? Email Us
ECAD model for 776494-2
Amphenol Sine Systems Corp
CONN PLUG HSG 2POS 14-20AWG
Need more? Email Us
ECAD model for AT06-2S-BRN
TE Connectivity
CONN RCPT HSG 3POS UNIV GREEN
Need more? Email Us
ECAD model for 1-480701-5
JAE Electronics
CONN RCPT HSG 36POS 2.50MM
Lowest to $5.2462
ECAD model for MX23A36SF1
TE Connectivity
CONN RCPT HSG 5POS 4.00MM
Need more? Email Us
ECAD model for 1897207-2
TE Connectivity
CONN PLUG HSG 24POS 4.20MM
Need more? Email Us
ECAD model for 2-1586000-4
TE Connectivity
CONN RCPT HSG 8POS
Need more? Email Us
ECAD model for DT04-08PC-CE01

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention