EN
  • EN
  • DE

74AHC1G79GW

Part No 74AHC1G79GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single D-type flip-flop; positive-edge trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130645-74AHC1G79GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G79GW CAD Model

Description

Product Overview: NXP 74AHC1G79GW

The NXP 74AHC1G79GW is a high-performance, single positive-edge triggered D-type flip-flop with a wide range of applications in digital electronics. This compact and efficient device is part of the advanced high-speed CMOS (AHC) family, which is renowned for its low power consumption and high noise immunity, making it suitable for operation in a variety of environmental conditions.

Encased in a leadless 6-pin TSSOP package, the 74AHC1G79GW is designed to operate with a power supply range of 2.0V to 5.5V. This broad range allows for compatibility with a multitude of logic systems and ensures reliable performance across different voltage requirements. The device's ability to handle a wide operating voltage spectrum makes it an excellent choice for interfacing with both CMOS and LVTTL technologies.

The 74AHC1G79GW features a data input (D), a clock input (CLK), a reset input (nRST), and a Q output. The reset input is active-low, which provides a convenient method for resetting the flip-flop to its initial state. Upon a positive-edge transition of the clock input, the state of the D input is captured and held at the Q output until the next triggering event. This characteristic is essential for applications requiring synchronization and data retention, such as registers, counters, and data storage devices.

The NXP 74AHC1G79GW boasts a high fan-out capability, which is advantageous when driving multiple inputs. Its fast propagation delays and edge-triggered design ensure precise timing for critical applications. Additionally, the device includes ESD protection, which safeguards it against electrostatic discharges, further enhancing its robustness and reliability.

In summary, the NXP 74AHC1G79GW is a versatile and reliable component for digital circuits requiring a single D-type flip-flop. With its wide voltage range, low power consumption, and high-speed operation, it is an ideal choice for designers looking to create efficient and dependable systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0572 $50.0500
2,130+ $0.0470 $100.1100
3,300+ $0.0455 $150.1500
4,550+ $0.0440 $200.2000
5,870+ $0.0426 $250.0620
7,855+ $0.0382 $300.0610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess