EN
  • EN
  • DE

MAX2906ETL+T

Part No MAX2906ETL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702798-MAX2906ETL+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2906ETL+T CAD Model

Description

The MAX2906ETL+T from Maxim Integrated is a state-of-the-art integrated circuit designed for high-performance wireless applications. This compact, high-efficiency device is specifically engineered to meet the stringent demands of modern RF (Radio Frequency) transceiver systems. The MAX2906ETL+T is an ideal solution for designers looking to enhance their wireless communication products with superior signal integrity and low power consumption.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various RF applications.
  • High Integration: It integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process.
  • Power Efficiency: Designed with power efficiency in mind, the MAX2906ETL+T helps conserve battery life in portable devices, making it an excellent choice for mobile applications.
  • Compact Size: The small footprint of the package allows for space-saving on PCBs, which is crucial for miniaturized electronic devices.

Applications

The versatile nature of the MAX2906ETL+T makes it suitable for a wide range of applications, including:

  • Wireless Local Area Networks (WLANs)
  • Bluetooth systems
  • Wireless Personal Area Networks (WPANs)
  • Portable battery-powered devices
  • IoT (Internet of Things) devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2906ETL+T is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of Maxim Integrated products. This commitment to quality ensures that the MAX2906ETL+T provides reliable performance in even the most demanding conditions.

Ordering Information

The MAX2906ETL+T is available in a lead-free, RoHS-compliant package, reflecting Maxim Integrated's dedication to environmental sustainability. For ordering information, pricing, and availability, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess