Product Overview: 74AHC1G07GW/C125 by NXP Semiconductors
The 74AHC1G07GW/C125 is a high-performance, single-gate non-inverting buffer with open-drain output, designed and manufactured by NXP Semiconductors. This advanced integrated circuit (IC) is part of the 74AHC family, which is renowned for its high-speed CMOS technology.
Key Features
- Logic Type: Non-Inverting Buffer
- Output Type: Open Drain
- Number of Elements: Single
- Number of Pins: 5
- Supply Voltage Range: 2.0V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package: SC-74A (SOT-753)
Performance and Durability
The 74AHC1G07GW/C125 is designed to operate with a wide supply voltage range from 2.0V to 5.5V, which makes it suitable for interfacing with both 3.3V and 5V logic levels. Its operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions, making it an ideal choice for automotive and industrial applications.
Applications
With its open-drain output, the 74AHC1G07GW/C125 can be used for wired-OR logic functions and is commonly employed in a variety of applications, including:
- Level shifting circuits
- Logic buffer interfaces
- Line drivers with high-impedance output
- Power management systems
- Automotive electronics
- Embedded systems
Quality and Standards
The 74AHC1G07GW/C125 is a testament to NXP's commitment to quality and reliability. It is produced using a silicon gate CMOS process which provides full compatibility with TTL logic levels while maintaining the low power consumption of CMOS technology. This product is compliant with JEDEC standards and meets the stringent requirements of the automotive industry for electronic components.
Packaging and Availability
This IC comes in a compact SC-74A (SOT-753) package, which is suitable for space-constrained applications. The surface-mount design allows for efficient assembly in high-volume production environments. For ordering information and availability, please contact NXP Semiconductors or an authorized distributor.