The R3112N281A-TR-FE is a voltage detector IC manufactured by Ricoh. This IC monitors voltage levels and asserts a reset signal when the voltage drops below a specified threshold, preventing malfunction in microcontrollers and other digital circuits. It features low supply current and high accuracy.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery monitoring
- System reset circuits
- Watchdog timers
- Industrial control systems
Features
- Precise Voltage Detection: Provides accurate voltage monitoring.
- Low Supply Current: Minimizes power consumption.
- CMOS Output: Compatible with various digital circuits.
- Small Package: Compact size for space-constrained applications.
- Hysteresis: Prevents oscillations near the threshold voltage.
- Wide Operating Temperature Range: Operates reliably in diverse environments.
Benefits
- Improved System Reliability: Prevents system crashes and data corruption due to undervoltage conditions.
- Extended Battery Life: Low power consumption extends battery life in portable devices.
- Compact Design: Small package allows for integration into miniature devices.
- Simplified Implementation: Easy to use with minimal external components.
- Stable Performance: Reliable voltage detection ensures consistent system behavior.
Additional Details
The R3112N281A-TR-FE has a detection voltage of 2.8V. It comes in a SOT-23-5 package. The operating temperature range is -40°C to +85°C. The supply voltage range is typically 1.6V to 5.5V. It complies with RoHS standards.