EN
  • EN
  • DE

NEO-M8N-0-01

Part No NEO-M8N-0-01
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832465-NEO-M8N-0-01
Ultra Librarian 3D Model Ultra Librarian NEO-M8N-0-01 CAD Model

Description

The NEO-M8N-0-01 is a high-performance concurrent GNSS module from u-blox's NEO-M8 series. This module is designed to simultaneously receive signals from GPS, GLONASS, BeiDou, and Galileo satellite systems. This concurrent reception capability significantly enhances positioning accuracy, reliability, and availability, especially in challenging environments such as urban canyons or areas with obstructed views of the sky. The NEO-M8N is known for its low power consumption and small form factor, making it ideal for battery-powered and space-constrained applications.

Applications:

  • Asset Tracking: For tracking the location of assets in logistics, transportation, and supply chain management.
  • Personal Navigation Devices (PNDs): Integrated into PNDs for accurate turn-by-turn navigation.
  • Unmanned Aerial Vehicles (UAVs): Enables precise navigation and control of drones.
  • Fleet Management Systems: Used in fleet management to monitor the location and movement of vehicles.
  • Wearable Devices: For fitness tracking, outdoor activity monitoring, and location-based services in smartwatches and other wearables.

Features:

  • Concurrent GNSS: Simultaneous reception of GPS, GLONASS, BeiDou, and Galileo signals.
  • Low Power Consumption: Optimized for battery-powered devices, extending battery life.
  • High Sensitivity: Excellent signal acquisition and tracking performance, even in weak signal environments.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Anti-Jamming Technology: Robust performance in environments with radio interference.

Benefits:

  • Improved Positioning Accuracy: Concurrent GNSS reception enhances accuracy and reduces position errors.
  • Increased Reliability: Multi-GNSS support ensures more reliable positioning in challenging environments.
  • Faster Time-to-First-Fix (TTFF): Concurrent reception and high sensitivity result in faster TTFF.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Enhanced Robustness: Anti-jamming technology improves performance in noisy environments.

The NEO-M8N-0-01 module supports a variety of communication interfaces, including UART, USB, I2C, and SPI, providing flexible connectivity options for integration with different host systems. It typically operates with a supply voltage range of 1.65V to 3.6V. The module outputs standard NMEA-compliant data, including latitude, longitude, altitude, speed, and heading. It also supports u-blox's AssistNow A-GPS service for even faster TTFF. The combination of concurrent GNSS, low power consumption, and compact size makes the NEO-M8N-0-01 an excellent choice for a wide range of location-based applications where accuracy, reliability, and power efficiency are critical.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess