Product Overview: 74AHC1G00 Single 2-Input NAND Gate
The 74AHC1G00 device from NXP Semiconductors is a high-speed Si-gate CMOS component that belongs to the AHC family, renowned for its robust performance and power efficiency. This particular integrated circuit is designed as a single 2-input NAND gate, providing the fundamental function required in a variety of digital logic circuits.
Key Features:
- Logic Type: The 74AHC1G00 is a logic gate IC that performs the NAND function, which is a fundamental building block in digital electronics.
- Operating Voltage: It operates at a wide range of voltages, from 2.0V to 5.5V, making it versatile for various applications and compatible with TTL levels.
- High-Speed: With a typical propagation delay of only 3.5ns at 5V, it ensures rapid signal processing, which is crucial for high-speed systems.
- Low Power Consumption: The device boasts low power dissipation with a maximum ICC of only 2 µA, making it suitable for power-sensitive designs.
- Output Drive Capability: It can drive up to 8 LSTTL loads, providing sufficient current for interfacing with other logic families.
- Pin Configuration: The 74AHC1G00 comes in a variety of packages including 5-pin SOT23 (TO-236AB), 6-pin SOT363 (SC-88), and 8-pin SOIC (EIAJ). This allows for flexibility in PCB design and space-saving opportunities.
- Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliability across diverse environmental conditions.
Applications:
The 74AHC1G00 is an ideal choice for a multitude of electronic applications, including:
- Logic level shifting and translation
- Function generation
- Power management
- Signal gating
- Complex logic circuit implementation
With its small footprint, low power consumption, and high-speed operation, the 74AHC1G00 from NXP Semiconductors is an excellent selection for designers looking to incorporate a reliable NAND gate function into their digital logic systems.