EN
  • EN
  • DE
  • IT

1PMT5933BT1

Part No 1PMT5933BT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3.2 Watt Plastic Surface Mount POWERMITE Package | DIODE ZENER 22V 3.2W POWERMITE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Maximum Power 3.2W
Impedance (Maximum) (Zzt) 17.5 Ohms
Current - Reverse Leakage at Vr 1μA at 16.7V
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Family Part Number 1PMT5933
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122193-1PMT5933BT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5933BT1 CAD Model

Description

The 1PMT5933BT1 from ON Semiconductor is a robust and reliable Zener diode designed for voltage regulation and surge protection in a wide array of electronic applications. This high-performance component is a testament to ON Semiconductor's commitment to providing industry-leading solutions for voltage management and circuit protection.

Key Features

  • Voltage Range: The 1PMT5933BT1 offers a precise Zener voltage range, making it suitable for various regulated power supply applications.
  • Power Dissipation: With a power dissipation of 3.25 watts, this Zener diode can handle significant amounts of energy, ensuring stable performance under varying conditions.
  • Package: Encased in a power MELF package, the 1PMT5933BT1 provides a compact and durable form factor that is ideal for space-constrained designs.
  • Temperature Stability: The diode features excellent stability over a broad temperature range, ensuring consistent performance even in extreme environments.
  • Surge Capability: It is equipped with a surge capability that protects sensitive electronic circuits from voltage spikes and transients.

Applications

The versatile nature of the 1PMT5933BT1 makes it an excellent choice for a variety of applications, including:

  • Power management in consumer electronics
  • Automotive and industrial control systems
  • Telecommunications infrastructure
  • Portable devices and battery-powered equipment
  • Overvoltage and overcurrent protection circuits

Quality and Reliability

ON Semiconductor's 1PMT5933BT1 is manufactured to meet the highest quality standards, ensuring reliability and performance that engineers can trust. Whether used in commercial, industrial, or automotive applications, this Zener diode provides a dependable solution for voltage regulation and protection.

Customers looking for a Zener diode that combines efficiency, durability, and precision need look no further than the 1PMT5933BT1 from ON Semiconductor. Its robust design and versatile application range make it a valuable component in any electronic system requiring stable voltage regulation.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7125 $51.3750
75+ $1.4052 $105.3900
115+ $1.3613 $156.5495
155+ $1.3173 $204.1815
200+ $1.2734 $254.6800
265+ $1.1417 $302.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess