Description
The 293D227X0004B2T is a high-quality tantalum capacitor designed for reliable performance in a diverse array of electronic applications. This component is recognized for its stability, durability, and compact size, making it an ideal choice for modern circuit designs.
Features and Benefits
- Capacitance: 220μF
- Voltage: 4V
- Tolerance: ±20%
- Case Size: B
- Low equivalent series resistance (ESR) for enhanced efficiency
- Excellent temperature stability
- Long operational lifespan
Applications
- Power supply filtering
- Decoupling in high-frequency circuits
- Energy storage in compact designs
- Consumer electronics
Additional Details
This component is RoHS compliant and suitable for automated handling and placement.