Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130272-74ABT841D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74ABT841D CAD Model

Description

Product Overview: NXP 74ABT841D

The NXP 74ABT841D is a high-performance CMOS product designed to meet the rigorous demands of high-speed data processing and communication systems. This integrated circuit is from NXP Semiconductors' ABT range, known for its advanced BiCMOS technology that combines the low power consumption of CMOS with the speed and driving capability of bipolar transistors.

Key Features

  • Technology: Advanced high-speed BiCMOS technology.
  • Logic Type: 10-bit bus interface register with 3-state outputs.
  • Package: Delivered in a 24-pin SOIC package, offering a compact footprint for space-constrained applications.
  • Supply Voltage: Operates with a 5V power supply, making it compatible with TTL levels.
  • Speed: Fast propagation delay times, ensuring high-speed operation for critical applications.
  • Drive Capability: Capable of driving 50 Ohm transmission lines, which is suitable for backplane or cable driving.
  • Temperature Range: Industrial temperature range, making it reliable in a variety of operating conditions.

Performance and Applications

The 74ABT841D is specifically designed for use in high-speed memory buffering and data storage applications. With its 10-bit wide format, it is ideal for interfacing with bus-oriented systems where data integrity and speed are paramount. Its 3-state outputs allow for connection to a bus-structured configuration without the risk of bus contention.

Due to its high-speed performance, the 74ABT841D is well-suited for telecommunications equipment, high-speed computers, and other digital systems that require fast and reliable data transfer. It is also commonly used in data acquisition systems where rapid sampling rates are necessary.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the 74ABT841D is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected for professional-grade electronic components. Users can trust in the reliability and longevity of this device, even under demanding circumstances.

In summary, the NXP 74ABT841D offers a blend of speed, power efficiency, and high drive capability, making it an excellent choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention