EN
  • EN
  • DE

74ABT821D

Part No 74ABT821D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 10-bit D-type flip-flop; positive-edge trigger 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130264-74ABT821D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT821D CAD Model

Description

Product Overview: NXP 74ABT821D

The NXP 74ABT821D is a high-performance, 10-bit D-type flip-flop with 3-state outputs. It is a part of the 74ABT range of integrated circuits, known for their advanced high-speed BiCMOS technology. This device is designed to provide optimal performance in terms of speed and power consumption, making it an excellent choice for a wide range of applications in the electronics industry.

Key Features

  • Logic Type: 10-bit D-type flip-flop
  • Output Type: 3-state
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Operation: Clock toggle rates up to 150MHz
  • Low Power Dissipation: I<sub>CC reduced by 50%
  • Bus Hold Data Inputs: Eliminates the need for external pull-up resistors
  • Edge-Rate Control Circuitry: Significantly reduces output noise
  • Package: 24-pin SOIC

Applications

The NXP 74ABT821D is ideally suited for temporary storage of data, acting as a buffer or register in computing and digital systems. Its applications span across:

  • High-speed computing
  • Communication systems
  • Data processing
  • Industrial control systems
  • Instrumentation

Performance and Quality

Designed with NXP's commitment to excellence, the 74ABT821D ensures high-speed operation without compromising on power efficiency. The device features edge-rate control circuitry that minimizes signal distortion, providing reliable and consistent performance. The bus hold feature on the data inputs allows the IC to retain the last data input state without the need for external resistors, simplifying design and reducing component count. With its robust construction and NXP's stringent quality control, the 74ABT821D is a product that delivers both performance and durability.

Environmental and Regulatory Compliance

NXP is dedicated to sustainable manufacturing practices, and the 74ABT821D is produced with this in mind. It complies with various environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant electronic components.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7890 $59.1750
180+ $0.6474 $116.5320
280+ $0.6272 $175.6160
385+ $0.6070 $233.6950
495+ $0.5867 $290.4165
660+ $0.5260 $347.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess