EN
  • EN
  • DE

74ABT541PW,118

Part No 74ABT541PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 137104-74ABT541PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT541PW,118 CAD Model

Description

Product Overview: 74ABT541PW,118 by NXP Semiconductors

The 74ABT541PW,118 is a high-performance, octal buffer and line driver designed by NXP Semiconductors to ensure the integrity of your digital signals. This device is part of the ABT range, which is known for its advanced BiCMOS technology, offering both high-speed operation and the ability to drive heavily loaded outputs with minimal power consumption.

Encased in a TSSOP-20 (Thin Shrink Small Outline Package) form factor, this integrated circuit provides a compact solution for your circuit design, ensuring a minimal footprint on your PCB (Printed Circuit Board). It is specifically tailored to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features:

  • High-Speed Operation: The 74ABT541PW,118 is capable of operating at high speeds, making it an ideal choice for high-frequency signal applications.
  • Low Power Dissipation: Designed with power efficiency in mind, this device consumes low power, thereby reducing the thermal footprint in your system.
  • 3-State Outputs: With 3-state outputs, it can be placed in a high-impedance state, allowing for bus sharing or further connection of additional devices without interference.
  • Improved Output Drive: This device can drive heavily loaded outputs with 50pF capacitive load, which is excellent for driving long lines or buffering high fan-out loads.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing glitches on the data line when devices are added or removed without powering down the system.
  • Multiple Power and Ground Pins: The presence of multiple power and ground pins minimizes the effects of ground bounce and supply noise.

Applications:

The versatility of the 74ABT541PW,118 makes it suitable for a wide range of applications, including:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers and transmitters
  • Input/output port drivers
  • Data communication systems

With its robust design and advanced features, the 74ABT541PW,118 from NXP Semiconductors stands out as a reliable and efficient solution for maintaining signal integrity in complex digital systems. Whether you are working on high-speed data communication or need a reliable buffer for your memory interfaces, this device is engineered to meet your needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8586 $62.8688
18+ $6.4484 $116.0712
28+ $6.2462 $174.8936
39+ $6.0453 $235.7667
50+ $5.8443 $292.2150
67+ $5.2391 $351.0197
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess