EN
  • EN
  • DE

74ABT273ADB,118

Part No 74ABT273ADB,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 350MHz
Max Propagation Delay @ V, Max CL 4.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 250μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 114349-74ABT273ADB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT273ADB,118 CAD Model

Description

Product Overview: 74ABT273ADB,118

The 74ABT273ADB,118 is a high-performance CMOS product from NXP Semiconductors, designed to meet the stringent requirements of high-speed memory storage and data manipulation. This integrated circuit is part of the advanced 74ABT range, which is renowned for its fast speeds and low power consumption, making it an ideal choice for a variety of digital applications.

Key Features

  • Octal D-Type Flip-Flop: The 74ABT273ADB,118 features eight edge-triggered D-type flip-flops with a common clock (CP) and master reset (MR) inputs. This allows for synchronous control of all flip-flops, providing a reliable and consistent performance.
  • High-Speed Operation: With a typical toggle frequency of up to 150 MHz, this device is capable of very high-speed operation, which is essential for modern digital systems that require quick data processing and storage.
  • Low Power Dissipation: Despite its speed, the 74ABT273ADB,118 is designed to be energy-efficient, with a typical ICC of only 40 µA. This makes it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with standard 5V operating environments.
  • Output Capability: The device can drive 50 Ohm transmission lines at 85°C, which is indicative of its robust output drive capability and its suitability for driving long cables or heavy loads.
  • Multiple Package Options: The 74ABT273ADB,118 is available in a 20-pin SSOP package, which is optimized for reduced space and weight in sophisticated electronic assemblies.

Applications

The 74ABT273ADB,118 is versatile and can be used across various applications, including:

  • Memory registers
  • Data storage
  • Communication systems
  • Computers and computer peripherals
  • Industrial control systems

With its combination of high-speed performance, low power consumption, and robust packaging, the 74ABT273ADB,118 from NXP Semiconductors is an excellent choice for designers looking to enhance the efficiency and reliability of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess