EN
  • EN
  • DE

SN74AHC32N-P

Part No SN74AHC32N-P
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838320-SN74AHC32N-P
Ultra Librarian 3D Model Ultra Librarian SN74AHC32N-P CAD Model

Description

Product Overview: SN74AHC32N-P

The SN74AHC32N-P is a logic device from Texas Instruments, renowned for its high-quality semiconductor products. This particular component is part of the 'AHC' family, which stands for 'Advanced High-Speed CMOS'. It is designed to operate with a power supply range of 2 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.

Key Features

  • Logic Type: The SN74AHC32N-P is a Quad 2-Input OR Gate, meaning it contains four independent OR gates that can be used in various logic circuits.
  • Package: It comes in a 14-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to handle for prototyping and manufacturing purposes.
  • Operating Temperature: The device is designed to work within a temperature range of -40°C to 85°C, ensuring reliability in diverse environmental conditions.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, providing sufficient current to interface with a variety of digital circuits.
  • Speed: The SN74AHC32N-P boasts a fast propagation delay, enhancing the performance of high-speed logic systems.

Applications

The SN74AHC32N-P is versatile and can be used in a wide array of applications. Some common uses include:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Function generators
  • Computer logic components
  • Interface circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC32N-P is no exception. It is produced with high manufacturing standards, ensuring consistent performance and longevity. Additionally, the device is RoHS compliant, aligning with environmental standards regarding the restriction of hazardous substances in electronic equipment.

Conclusion

The SN74AHC32N-P from Texas Instruments represents a reliable and efficient solution for designers looking to implement basic logic functions within their electronic projects. Its compatibility with a broad range of voltages, robust temperature range, and high-speed operation make it a go-to component for a multitude of logic-based applications.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,149 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess