EN
  • EN
  • DE

TMDC 40-2415

Part No TMDC 40-2415
Manufacturer Traco Power
Catalog External/Internal (Off - Board) DC DC Converters
Description DC/DC CONVERTER 24V 40W / Enclosed DC DC Converter 1 Output 24V 1.67A 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>DC DC Converters
Manufacturer Traco Power
Packaging Box
Type Enclosed
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Number of Outputs 1
Voltage - Output 1 24V
Current - Output (Max) 1.67A
Power (Watts) 40W
Voltage - Isolation 2.5 kV
Applications ITE (Commercial)
Efficiency 90%
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Mounting Chassis Mount
Size / Dimension 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm)
Approval Agency CB, CE, cURus
Base Product Number TMDC 40
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 1951-1350
Standard Package 10
Win Source Part Number 1336072-TMDC 40-2415
Ultra Librarian 3D Model Ultra Librarian TMDC 40-2415 CAD Model

Description

The Traco Power TMDC 40-2415 is an enclosed DC-DC converter designed for ITE (Commercial) applications.

  • Mounting Type: Chassis Mount
  • Power Output (Max): 40W
  • Voltage Isolation: 2.5kV
  • Output Voltage: 24V
  • Output Current (Max): 1.67A
  • Efficiency: 90%
  • Temperature Range: -40°C to 85°C with derating
  • Approval Agency: CB, CE, and cURus approved
  • ROHS Compliance: ROHS3 compliant
  • Size: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm)
  • Packaging: Box packaging

You May Also Be Interested in

Traco Power
DC/DC CONVERTER 48V 20W / Enclosed DC DC Converter 1 Output 48V 420mA 36V Input
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V OR -5V 2.5W
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
Traco Power
DC/DC CONVERTER 48V 40W / Enclosed DC DC Converter 1 Output 48V 835mA 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 61W / Enclosed DC DC Converter 1 Output 5.1V 12A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 40W / Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 41W / Enclosed DC DC Converter 1 Output 5.1V 8A 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 61W / Enclosed DC DC Converter 1 Output 5.1V 12A 36V Input
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess