EN
  • EN
  • DE

74ABT20D

Part No 74ABT20D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130184-74ABT20D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT20D CAD Model

Description

The 74ABT20D from NXP Semiconductors is a high-performance, dual 4-input NAND gate integrated circuit, designed to operate with exceptional speed and reliability. This advanced device is part of NXP's 74ABT range, known for its low power consumption and high noise immunity, making it an ideal choice for a wide range of digital applications.

Key Features

  • Technology: The device is built on advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology.
  • Operating Voltage: It operates at a nominal voltage of 5V, providing a comfortable margin for standard TTL logic levels, and ensuring compatibility with a variety of digital systems.
  • Speed: With a typical propagation delay of just 3.0ns, the 74ABT20D is designed for high-speed operation, enabling efficient performance in critical timing applications.
  • Drive Capability: The device can drive up to 50mA of output current, allowing it to drive heavier loads compared to standard logic ICs.
  • Package: The 74ABT20D comes in a SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface mounting and occupies minimal board space.

Applications

The 74ABT20D is versatile and can be used in various digital circuits such as:

  • Complex logic functions
  • High-speed data processing
  • Control systems
  • Communication systems
  • Signal processing

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ABT20D is no exception and has been rigorously tested to meet stringent industry standards for quality and reliability. It is designed for a wide operating temperature range, ensuring stable performance in various environmental conditions.

Environmental Compliance

Consistent with NXP's dedication to environmental sustainability, the 74ABT20D is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental responsibility and the reduction of hazardous materials.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Infineon Technologies
Lowest to $9.7932
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Genesys
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4953 $58.4389
32+ $3.6891 $118.0512
49+ $3.5736 $175.1064
67+ $3.4581 $231.6927
87+ $3.3426 $290.8062
116+ $2.9972 $347.6752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess