EN
  • EN
  • DE

74ABT16260DL

Part No 74ABT16260DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 12-bit to 24-bit multiplexed D-type latches 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130158-74ABT16260DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16260DL CAD Model

Description

Product Overview: 74ABT16260DL from NXP

The 74ABT16260DL is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of the ABT range, known for its Advanced BiCMOS Technology, which combines the high-speed performance of bipolar transistors with the low power consumption of CMOS technology, making it ideal for a wide range of digital applications.

The 74ABT16260DL is a 16-bit universal bus transceiver featuring non-inverting 3-state outputs. It is specifically engineered to facilitate bidirectional communication between two buses. The dual-directional functionality of this transceiver allows for versatile usage in bus-oriented systems where data flow is required in both directions, either simultaneously or at separate intervals.

Key features of the 74ABT16260DL include:

  • High-speed operation: This transceiver is capable of operating at high speeds, which is crucial for applications where rapid data transfer is necessary.
  • Low power dissipation: Despite its high-speed capabilities, the device maintains low power consumption, thereby enhancing system efficiency and reducing thermal issues.
  • Live insertion/extraction support: The 74ABT16260DL is designed to support live insertion and extraction, minimizing system downtime and allowing for easy maintenance and upgrades without powering down the system.
  • Multiple power and ground pins: These provide improved stability and distribution of power and ground, which is essential for maintaining signal integrity in complex systems.

Additionally, the 74ABT16260DL comes equipped with control function pins (OE and DIR) that enable the user to manage the direction of data flow and the output state of the transceiver. This level of control is beneficial for managing bus contention and ensuring proper data transfer protocols are observed.

Encased in a 48-pin LSSOP package, the 74ABT16260DL is designed for surface mount technology, making it suitable for compact and densely populated PCB designs. Its robust packaging and design ensure that it can withstand industrial temperatures, making it a reliable choice for a wide range of applications including telecommunications, computing, and high-speed data processing systems.

With its combination of speed, power efficiency, and design flexibility, the 74ABT16260DL from NXP is an excellent choice for designers looking to optimize their high-speed digital interfaces while maintaining system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess