The 74ABT162245ADGG:51 is a high-performance, non-inverting 16-bit transceiver from NXP Semiconductors. Designed with advanced silicon technology, this integrated circuit is optimized for use in applications where high-speed bidirectional data transmission and conversion are required between two buses. It is particularly suitable for driving heavily loaded, high-capacity buses, and for buffering data streams.
Key Features
- Bus Interface Type: The device features a 16-bit dual-supply bus transceiver with 3-state outputs, facilitating communication between different voltage domains.
- High-Speed Operation: It operates at a high speed, which makes it ideal for systems that require fast data transfer rates, ensuring reduced propagation delays.
- Power and Energy Efficiency: The transceiver is designed to be power-efficient, minimizing power consumption while maintaining high performance, which is crucial for energy-sensitive applications.
- Live Insertion and Extraction: It supports live insertion and extraction, allowing for system maintenance and upgrades without the need to power down the system, thereby increasing operational reliability and flexibility.
- Wide Operating Temperature Range: The device is built to function reliably within a broad temperature range, making it suitable for industrial applications.
- Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided to prevent damage from static electricity, improving the longevity of the product.
Applications
The 74ABT162245ADGG:51 transceiver is used in a diverse range of applications, including:
- High-speed data transfer systems
- Communication between different logic levels
- Buffer memory address registers
- Bus isolation and fault tolerance applications
- Servers and networking equipment
- Data storage and retrieval systems
Product Specifications
The 74ABT162245ADGG:51 offers the following specifications:
- Package: TSSOP-48 (Thin Shrink Small Outline Package)
- Supply Voltage: 2.0V to 3.6V
- Logic Family: ABT
- Operating Temperature: -40°C to +85°C
With its advanced features and specifications, the 74ABT162245ADGG:51 is an excellent choice for designers looking for a reliable and efficient solution to interface between different voltage domains in their digital systems.