EN
  • EN
  • DE

PI3DBS3224ZNAEX

Part No PI3DBS3224ZNAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX HS 2:4 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Applications USB
Number of Channels 2
On-State Resistance (Maximum) 19Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 1.2GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (3x3)
Family Part Number PI3DBS3224
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719912-PI3DBS3224ZNAEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3DBS3224ZNAEX CAD Model

Description

Introducing the PI3DBS3224ZNAEX from Diodes Incorporated

The PI3DBS3224ZNAEX is a cutting-edge, high-performance 3.3V passive 2-lane 2:4 differential channel multiplexer/demultiplexer from Diodes Incorporated. This versatile component is designed to meet the needs of modern high-speed signal switching applications. With its exceptional signal integrity and low bit-to-bit skew, the PI3DBS3224ZNAEX is an ideal solution for applications requiring the distribution of high-speed signals.

Key Features

  • High Bandwidth: This device supports an incredibly high bandwidth of up to 10.3125 Gbps, making it suitable for fast data transfer applications such as PCIe Gen3 and 10G-KR data paths.
  • Low Crosstalk: The PI3DBS3224ZNAEX boasts an exceptionally low crosstalk at -35dB at 5GHz, which is crucial for maintaining signal integrity in dense electronic environments.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, this product can reliably operate in a variety of harsh conditions.
  • Low Power Consumption: It is designed for energy efficiency, with a low power consumption that minimizes thermal footprint and saves on power costs.
  • Compatibility: The device is compatible with various standards such as PCIe, SATA, SAS, and Fibre Channel, providing a versatile solution for numerous high-speed data applications.

Applications

The PI3DBS3224ZNAEX is suitable for a range of applications, including:

  • Data Center and Enterprise Storage Systems
  • High-Performance Computing and Servers
  • Networking and Telecommunications Equipment
  • Signal Routing in PCBs for Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3DBS3224ZNAEX is no exception. It is fabricated using the latest technology to ensure high reliability and performance. The product is also RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Whether you are designing a state-of-the-art data communication system or upgrading an existing setup, the PI3DBS3224ZNAEX from Diodes Incorporated offers the performance, reliability, and quality that engineers and designers need to deliver top-notch solutions.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0947 $60.2085
130+ $0.8983 $116.7790
200+ $0.8702 $174.0400
275+ $0.8421 $231.5775
355+ $0.8140 $288.9700
475+ $0.7299 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,764 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess