EN
  • EN
  • DE

SG73P1JTTD1100F

Part No SG73P1JTTD1100F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 110 OHM 1% 1/3W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 110 Ohms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1581978-SG73P1JTTD1100F
Ultra Librarian 3D Model Ultra Librarian SG73P1JTTD1100F CAD Model

Description

N

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess