EN
  • EN
  • DE

1PS75SB45,115

Part No 1PS75SB45,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) (per Diode) 120mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1V @ 40mA
Current - Reverse Leakage @ Vr 10μA @ 40V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package SC-75, SOT-416
Manufacturer Package SC-75
Win Source Part Number 761332-1PS75SB45,115
Popularity Medium
Supply and Demand Status Limited
Family Name 1PS75SB45
Introduction Date August 09, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 1PS75SB45,115 CAD Model

Description

The 1PS75SB45,115 is a high-performance Schottky barrier diode, crafted with precision by NXP Semiconductors, a leader in the industry. This diode is designed to offer a blend of low forward voltage drop and high surge current capability, which makes it an ideal choice for a variety of applications including switching power supplies, converters, and high-frequency circuits.

Key Features

  • Low Forward Voltage: The diode's low forward voltage drop minimizes energy loss and enhances efficiency, making it suitable for high-efficiency systems.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring reliability and robustness in demanding applications.
  • Fast Switching Speed: The diode's fast switching speed allows for its use in high-frequency applications, contributing to better performance in power conversion and management systems.
  • Compact Package: Housed in a small SOD323 (SC-76) surface-mount package, the 1PS75SB45,115 is optimized for space-constrained applications.

Applications

The versatile nature of the 1PS75SB45,115 Schottky barrier diode allows it to be employed in a wide array of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage rectification
  • High-frequency inverters
  • Free-wheeling diodes in power applications

Technical Specifications

Parameter Value
Package SOD323 (SC-76)
Diode Configuration Single
Peak Reverse Voltage 40 V
Forward Current 1 A
Forward Voltage 0.37 V at 1 A
Operating Temperature Range -65°C to +125°C

With its impressive feature set, the 1PS75SB45,115 from NXP is a solid choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6145 $58.3775
230+ $0.5036 $115.8280
355+ $0.4886 $173.4530
490+ $0.4724 $231.4760
635+ $0.4574 $290.4490
850+ $0.4100 $348.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess