EN
  • EN
  • DE

08052R104K8BB0D

Part No 08052R104K8BB0D
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133511-08052R104K8BB0D
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 08052R104K8BB0D CAD Model

Description

The 08052R104K8BB0D is a state-of-the-art electronic component manufactured by NXP Semiconductors, a leader in the industry known for its innovative and high-quality products. This particular component is designed to meet the rigorous demands of modern electronic applications, providing both reliability and performance.

Key Features

  • Size and Packaging: The 08052R104K8BB0D comes in a compact 0805 package, which is a standard footprint for surface-mount technology, making it suitable for a wide range of PCB layouts.
  • Capacitance: It offers a capacitance value of 0.1 µF (microfarads), providing stable capacitance for filtering, decoupling, and energy storage applications.
  • Tolerance: With a tolerance of ±10%, this capacitor delivers consistent performance and is suitable for circuits where precise capacitance values are not critical.
  • Voltage Rating: It has a voltage rating of 10V, making it ideal for low-voltage electronics and ensuring safe operation within a wide range of electronic devices.
  • Temperature Coefficient: The X7R temperature coefficient indicates that the capacitor can maintain its capacitance across a broad temperature range (-55°C to +125°C), ensuring reliability in varying environmental conditions.
  • Dielectric Material: The X7R dielectric material used in this capacitor offers a stable capacitance over temperature and voltage, which is vital for applications that operate under fluctuating conditions.

Applications

The 08052R104K8BB0D is versatile and can be used in various applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation
  • Power supply circuits and voltage regulation modules
  • Telecommunications equipment
  • Medical devices and instrumentation

Quality and Compliance

NXP Semiconductors is committed to delivering high-quality components that adhere to industry standards. The 08052R104K8BB0D is manufactured under strict quality control processes, ensuring that each component meets the requirements for reliability and performance. Additionally, it complies with RoHS directives, making it an environmentally friendly choice for manufacturers concerned with sustainability.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Anachip Corp
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4,205+ $0.0138 $58.0290
10,205+ $0.0113 $115.3165
15,790+ $0.0110 $173.6900
21,740+ $0.0106 $230.4440
28,090+ $0.0103 $289.3270
37,500+ $0.0092 $345.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 4205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess