EN
  • EN
  • DE

CPC5601DX

Part No CPC5601DX
Manufacturer IXYS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052987-CPC5601DX
Categories OEM Parts(C-E)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPC5601DX CAD Model

Description

The CPC5601DX is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS Integrated Circuits (formerly Clare). It is designed for telecom applications and provides electrical isolation between the control and load circuits. This relay uses optically coupled MOSFET technology to offer low on-resistance, high isolation voltage, and fast switching speeds. It's commonly used in applications where isolation and reliable switching are essential.

Applications

  • Telecom switching
  • Instrumentation
  • Data acquisition systems
  • Industrial control systems
  • Security systems
  • Metering equipment

Features

  • Single-Pole, Normally Open (1-Form-A) configuration
  • Load Voltage: 0-350V
  • Load Current: Up to 120mA
  • Low On-Resistance (typically 20 Ohms)
  • High Isolation Voltage: 3750 VRMS
  • Fast Switching Speed
  • Surface Mount Package

Benefits

  • Electrical isolation between control and load circuits
  • Low power consumption
  • Long operating life
  • Reliable switching performance
  • Compact size for high-density designs
  • Reduces electromagnetic interference (EMI)

Additional Details

The CPC5601DX SSR utilizes optically coupled MOSFETs to provide reliable and efficient switching. The input control current activates an LED, which in turn triggers the MOSFETs to switch the load. This provides complete isolation between the control and load circuits. The device is available in a surface-mount package for easy integration into printed circuit boards.

Technical Specifications:

  • Load Voltage: 0-350 V
  • Load Current: 120 mA
  • On-Resistance: 20 Ohms (typical)
  • Isolation Voltage: 3750 VRMS
  • Control Voltage: 5V
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess