EN
  • EN
  • DE

NCT3520U-L15

Part No NCT3520U-L15
Manufacturer Nuvoton Technology Corporation of America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1332+
Reference case SOT23-5
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 755313-NCT3520U-L15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT3520U-L15 CAD Model

Description

The NCT3520U-L15 is a Super I/O chip manufactured by Nuvoton Technology Corporation of America. It provides essential input/output functionalities for embedded systems and PC-based applications.

Applications:

  • Embedded systems
  • Industrial PCs
  • Motherboards
  • Point-of-Sale (POS) systems
  • Gaming PCs

Features:

  • LPC Interface: Provides a standard LPC (Low Pin Count) interface for communication with the host system.
  • Serial Ports: Includes multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Supports a standard parallel port for printer connectivity.
  • GPIO Pins: Offers a number of General Purpose Input/Output pins for flexible system control.
  • Keyboard and Mouse Interface: Supports PS/2 keyboard and mouse interfaces.

Benefits:

  • Comprehensive I/O support: Integrates multiple essential I/O functions into a single chip.
  • Simplified system design: Reduces component count and board space.
  • Flexible configuration: Allows customization of I/O functions to meet specific application requirements.
  • Low power consumption: Contributes to energy-efficient system operation.
  • Wide range of compatibility: Compatible with various operating systems and hardware platforms.

Additional Details:

The NCT3520U-L15 typically comes in a QFP (Quad Flat Package). Its electrical characteristics include low operating voltage and power consumption. Refer to the manufacturer's datasheet for detailed specifications, including UART baud rates, GPIO pin configurations, and power management features. This chip is suitable for applications requiring a reliable and versatile I/O solution.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess