EN
  • EN
  • DE

ECG5202A

Part No ECG5202A
Manufacturer NTE
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056735-ECG5202A
Categories OEM Parts(C-E)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECG5202A CAD Model

Description

The ECG5202A is a silicon NPN transistor manufactured by NTE Electronics. It is designed for use in a variety of general-purpose amplifier and switching applications.

Applications

  • General-purpose amplification: Suitable for amplifying low-level signals in audio amplifiers, instrumentation circuits, and other electronic devices.
  • Switching applications: Can be used as a switch in digital circuits, power supplies, and control systems.
  • Oscillator circuits: Can be incorporated into oscillator designs for generating specific frequencies.
  • Driver stages: Can drive larger transistors or other components in electronic circuits.
  • Signal processing circuits: Used in various signal processing applications such as filtering and modulation.

Features

  • NPN Silicon Transistor: A common type of bipolar junction transistor (BJT) providing amplification and switching capabilities.
  • High Collector Current: Capable of handling a significant collector current. (Specific current rating should be obtained from the datasheet.)
  • Low Saturation Voltage: Offers low saturation voltage which contributes to higher efficiency when used in switching applications.
  • High Gain: Provides substantial gain for amplification of signals. (The exact gain value should be verified from the datasheet.)
  • Fast Switching Speed: Supports fast switching speeds which makes it ideal for high-frequency circuits.

Benefits

  • Versatile Application: Suitable for use in many different electronic circuits.
  • High Performance: Delivers excellent performance in both amplification and switching roles.
  • Reliable Operation: Ensures long-term and stable operation with high reliability.
  • Easy to Integrate: Simplifies circuit design due to its common functionality.
  • Cost-Effective Solution: Offers a balance between price and performance making it cost-effective.

Additional Details

The ECG5202A is typically available in a standard TO-92 package. It is important to consult the official NTE Electronics datasheet for detailed specifications, including maximum voltage ratings, current limits, power dissipation, and operating temperature range. Correct biasing and proper heat sinking (if necessary) are crucial for reliable operation and to prevent damage to the transistor. Always verify pin configurations from the datasheet before use.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Molex, LLC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess