EN
  • EN
  • DE

CU20045-UW5J

Part No CU20045-UW5J
Manufacturer Noritake Company Inc.
Catalog Display Modules - Vacuum Fluorescent (VFD)
Description MODULE VF DISPLAY 20X4 5MM CHAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Outline L x W x H 98.00mm x 60.00mm x 17.00mm
Viewing Area 70.80mm L x 20.90mm W
Display Format 20 x 4
Display Type Character
Format 5 x 7 Dots
Voltage - Supply 5V
Character Size 4.70mm H x 2.40mm W
Temperature Range - Operating -40°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1565815-CU20045-UW5J
Ultra Librarian 3D Model Ultra Librarian CU20045-UW5J CAD Model

Description

N

You May Also Be Interested in

Noritake Company Inc.
MODULE VF DISPLAY 20X4 5MM CHAR
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 256X64
Need more? Email Us
Newhaven
MODULE VF CHAR 2X16 9.22MM
Need more? Email Us
Sump Alarm Inc.
MODULE VF DISPLAY 20X2 EXT TEMP
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLY 16X2 4.8MM CHAR / Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Parallel 80.00mm x 36.00mm x 8.50mm
Need more? Email Us
Noritake Company Inc.
VFD CHARACTER 22X4 2.35MM / Vacuum Fluorescent Display (VFD) 22 x 4 Character 5V Parallel/Serial 80.00mm x 36.00mm x 8.50mm
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 128X32 / Dot Graphic Vfd Module
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 112X16
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLAY 20X2 9MM CHAR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess