EN
  • EN
  • DE

MHCC10040-220M-R7

Part No MHCC10040-220M-R7
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078655-MHCC10040-220M-R7
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCC10040-220M-R7 CAD Model

Description

The MHCC10040-220M-R7 is a molded power inductor manufactured by Chilisin Electronics. This inductor is designed for use in power supply circuits, providing efficient energy storage and filtering capabilities. Its compact size and robust construction make it suitable for various electronic applications.

Applications

  • DC-DC Converters: Used in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Employed in voltage regulators, power filters, and energy storage circuits.
  • Mobile Devices: Suitable for power management in smartphones, tablets, and other portable devices.
  • LED Lighting: Used in LED drivers for current regulation and filtering.
  • Automotive Electronics: Employed in various automotive power supply applications.

Features

  • Molded Construction: Provides robust mechanical and environmental protection.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • High Saturation Current: Allows for handling large current loads without significant inductance drop.
  • Compact Size: Enables space-saving designs.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, increasing overall power supply efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Robust Performance: Molded construction provides excellent mechanical and environmental protection.

Additional Details

The MHCC10040-220M-R7 has an inductance value of 22 μH. The tolerance on the inductance value is typically ±20%. The saturation current is the current level at which the inductance drops by a specified percentage (e.g., 20%). The DCR is typically specified in milliohms. Refer to the manufacturer's datasheet for precise details on inductance, saturation current, DCR, operating temperature range, and other electrical characteristics.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3687 $51.6180
335+ $0.3025 $101.3375
515+ $0.2931 $150.9465
710+ $0.2836 $201.3560
915+ $0.2742 $250.8930
1,225+ $0.2458 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,120 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess