EN
  • EN
  • DE

CU20029-UW1J

Part No CU20029-UW1J
Manufacturer Noritake Company Inc.
Catalog Display Modules - Vacuum Fluorescent (VFD)
Description MODULE VF DISPLAY 20X2 9MM CHAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Outline L x W x H 146.00mm x 43.00mm x 9.40mm
Viewing Area 102.60mm L x 18.80mm W
Display Format 20 x 2
Display Type Character
Format 5 x 7 Dots
Voltage - Supply 5V
Character Size 9.20mm H x 3.80mm W
Interface Parallel/Serial
Temperature Range - Operating -40°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1565814-CU20029-UW1J
Ultra Librarian 3D Model Ultra Librarian CU20029-UW1J CAD Model

Description

N

You May Also Be Interested in

Noritake Company Inc.
VFD CHARACTER 16X2 8MM / Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Parallel/Serial 122.00mm x 44.00mm x 10.70mm
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 280X16
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLAY 40X4 EXT TEMP
Need more? Email Us
Newhaven
MODULE VF CHAR 2X20 8.95MM
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 140X16
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 128X32
Need more? Email Us
Newhaven
MODULE VF CHAR 2X20 5.34MM
Need more? Email Us
Noritake Company Inc.
MODULE VF GRAPHIC DISPLAY 256X64
Need more? Email Us
Noritake Company Inc.
MODULE VF DISPLAY 24X2 5MM CHAR / Vacuum Fluorescent Display (VFD) 24 x 2 Character 5V Parallel/Serial 118.00mm x 36.00mm x 11.00mm
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess