EN
  • EN
  • DE

VM101A11AB313B

Part No VM101A11AB313B
Manufacturer Norgren
Catalog OEM Parts (T - Z)
Description Valve, Nacu 3/2 Nc/nc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029749-VM101A11AB313B
Categories OEM Parts(T-Z)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VM101A11AB313B CAD Model

Description

The VM101A11AB313B is a solenoid valve manufactured by Norgren, a leading provider of pneumatic and fluid control solutions. It is part of the VM series of valves, designed for reliable and efficient control of air or other inert gases in various industrial applications. These valves are known for their robust construction, high flow rates, and long service life.

Applications:

  • Pneumatic Control Systems in automated machinery.
  • Robotics for controlling pneumatic actuators.
  • Packaging Machinery for controlling air-powered devices.
  • Material Handling Systems for activating cylinders and other pneumatic components.
  • Industrial Automation in general-purpose pneumatic circuits.

Features:

  • Solenoid Actuation: Provides reliable and precise control of valve position.
  • High Flow Rate: Delivers efficient airflow for optimal system performance.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Durable Construction: Ensures long service life in harsh industrial environments.
  • Versatile Mounting Options: Supports various mounting configurations for flexibility.

Benefits:

  • Improved System Efficiency: Optimizes airflow for increased productivity.
  • Reduced Energy Consumption: Minimizes energy usage for cost savings.
  • Enhanced Reliability: Provides consistent and dependable performance.
  • Simplified Maintenance: Reduces maintenance requirements for increased uptime.
  • Increased System Flexibility: Allows for easy adaptation to changing application needs.

Additional Details:

The VM101A11AB313B typically features a threaded port connection. Key specifications include the operating pressure range, flow coefficient (Cv), voltage rating, and response time. It's crucial to consult the datasheet for precise technical specifications and application guidelines. The valve is designed for use with clean, dry air. Proper filtration and lubrication may be required to ensure optimal performance and longevity. The valve's solenoid is typically energized to switch the valve position, controlling the flow of air through the ports. The robust design and materials of construction contribute to the valve's ability to withstand harsh industrial environments, including exposure to vibration, temperature fluctuations, and contaminants.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess