EN
  • EN
  • DE

QM/61040/00

Part No QM/61040/00
Manufacturer Norgren
Catalog OEM Parts (O - R)
Description Spare Kit, For Cylinder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087014-QM/61040/00
Categories OEM Parts(O-R)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM/61040/00 CAD Model

Description

The Norgren QM/61040/00 is a pneumatic valve designed for controlling the flow of compressed air in a variety of industrial automation applications. This valve is engineered to provide reliable performance, precise control, and long service life in demanding environments.

Applications

  • Pneumatic cylinders control
  • Air preparation units
  • Robotics and automation systems
  • Conveyor systems
  • Packaging machinery
  • Process control systems

Features

  • Robust construction for durability in industrial environments
  • High flow capacity for efficient operation
  • Various port sizes and configurations available
  • Manual override option for easy maintenance and testing
  • Low power consumption

Benefits

  • Ensures precise and reliable control of pneumatic systems
  • Reduces downtime and maintenance costs due to durable construction
  • Increases system efficiency with high flow capacity
  • Provides flexibility with various port sizes and configurations
  • Simplifies maintenance with manual override option

Additional Details

The Norgren QM/61040/00 valve features a robust design, incorporating high-quality materials to withstand harsh industrial conditions. Its high flow capacity ensures that pneumatic systems operate efficiently, reducing cycle times and increasing productivity. The valve is designed for easy installation and maintenance, with a manual override option that allows for convenient testing and troubleshooting. Its low power consumption contributes to energy savings, making it a cost-effective solution for pneumatic control.

Technical Specifications:

  • Operating Pressure: Typically up to 10 bar (145 psi) – check specific product datasheet for exact pressure range
  • Port Size: Various sizes available (e.g., 1/4" BSP, 1/2" NPT) – check specific product datasheet for exact port size
  • Flow Rate: Typically ranges from 500 to 2000 l/min – check specific product datasheet for exact flow rate
  • Voltage: Typically 24V DC or 110V AC – check specific product datasheet for exact voltage
  • Operating Temperature: Typically -10°C to +50°C

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess