EN
  • EN
  • DE

RT9994AGQW

Part No RT9994AGQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301909-RT9994AGQW
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9994AGQW CAD Model

Description

The RT9994AGQW, manufactured by Richtek USA Inc., is a power management integrated circuit (PMIC) designed for a variety of portable and battery-powered applications. This PMIC integrates multiple power conversion and control functions to optimize power efficiency and extend battery life. Its design is focused on providing a compact and efficient power solution for devices such as smartphones, tablets, and other mobile devices.

Applications:

  • Smartphones: Manages power delivery to various components, including the processor, display, and memory.
  • Tablets: Provides efficient power management to ensure optimal performance and battery life.
  • Portable Media Players: Regulates power for audio and video playback, maximizing usage time.
  • Handheld Gaming Consoles: Supplies stable power to the CPU, GPU, and display for smooth gaming experiences.
  • Wearable Devices: Powers smartwatches, fitness trackers, and other wearable devices with minimal power consumption.

Features:

  • Multiple Power Rails: Integrates several DC-DC converters and LDO regulators to support different voltage requirements.
  • Dynamic Voltage Scaling (DVS): Adjusts voltage levels dynamically to minimize power consumption based on the system workload.
  • Battery Charging Management: Includes integrated charging circuitry with support for various battery types and charging profiles.
  • I2C Interface: Enables easy configuration, control, and monitoring of the PMIC through a standard I2C communication interface.
  • Protection Features: Includes over-voltage, over-current, and over-temperature protection to ensure safe and reliable operation.

Benefits:

  • Extended Battery Life: Efficient power conversion and dynamic voltage scaling extend the battery life of portable devices.
  • Reduced System Size: Integration of multiple functions minimizes the number of external components, reducing the overall footprint.
  • Simplified Design: The I2C interface and comprehensive protection features simplify the design and integration process.
  • Improved System Reliability: Stable and clean power delivery enhances the reliability and performance of the system.
  • Cost-Effective Solution: Integration of multiple functions reduces the overall system cost.

Technical Specifications:

While specific specifications vary depending on the exact model, typical characteristics include:

  • Input Voltage Range: e.g., 2.7V to 5.5V
  • Output Voltage Range: Multiple adjustable voltage rails
  • Switching Frequency: e.g., 2MHz
  • Operating Temperature Range: e.g., -40°C to +85°C

The RT9994AGQW is typically available in a compact QFN (Quad Flat No-leads) package, which contributes to its small size and ease of integration. It is a versatile and efficient PMIC suitable for a wide range of portable electronic devices.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess