EN
  • EN
  • DE

CQM/22456/3/21

Part No CQM/22456/3/21
Manufacturer Norgren
Catalog OEM Parts (C - E)
Description Sub Base, Modular, Bottom Ported
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086792-CQM/22456/3/21
Categories OEM Parts(C-E)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CQM/22456/3/21 CAD Model

Description

The CQM/22456/3/21 is a pneumatic cylinder manufactured by Norgren. Norgren is a well-known manufacturer of pneumatic and fluid control products. Pneumatic cylinders are mechanical devices that use compressed air to produce linear motion and force. This particular model is designed for a range of industrial automation applications.

Applications

  • Automated assembly lines
  • Packaging machinery
  • Material handling systems
  • Robotics
  • Clamping and positioning devices
  • Actuating valves
  • Printing equipment

Features

  • Compact design
  • Double-acting cylinder
  • Adjustable cushioning
  • Magnetic piston (for position sensing)
  • Stainless steel piston rod
  • Anodized aluminum body
  • Various mounting options

Benefits

  • Saves space due to its compact design.
  • Provides controlled and precise linear motion.
  • Reduces noise and vibration with adjustable cushioning.
  • Enables accurate position feedback when used with appropriate sensors.
  • Resistant to corrosion due to the stainless steel piston rod.
  • Durable and reliable construction with the anodized aluminum body.
  • Offers flexibility in mounting to various equipment.

Additional Details

The CQM/22456/3/21 is a double-acting cylinder, meaning it can exert force in both directions (extend and retract). The bore size and stroke length determine the force and travel distance, respectively. The adjustable cushioning helps to slow down the piston at the end of its stroke, reducing impact and noise. The magnetic piston allows for the use of magnetic sensors to detect the piston's position. The stainless steel piston rod provides resistance to corrosion, making it suitable for use in harsh environments. The anodized aluminum body offers durability and resistance to wear. Norgren cylinders are designed for long-term reliability and performance. The specific bore size, stroke length, and pressure rating can be found in the Norgren product catalog or datasheet for this model.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess