EN
  • EN
  • DE

TMC3KJ-B50K-TR

Part No TMC3KJ-B50K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372326-TMC3KJ-B50K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3KJ-B50K-TR CAD Model

Description

The TMC3KJ-B50K-TR is a surface-mount trimming potentiometer produced by Noble. It is designed for precise resistance adjustment in electronic circuits, particularly in applications where fine-tuning and calibration are essential. The 'TR' suffix indicates that it is packaged in tape and reel format, making it suitable for automated assembly processes.

Applications:

  • Audio circuits: Volume control, tone control, and gain adjustment.
  • Test and measurement equipment: Calibration of sensors and electronic instruments.
  • Power supplies: Voltage and current trimming for precise output regulation.
  • Industrial control systems: Setting process parameters and control thresholds.
  • Consumer electronics: Adjusting display settings, such as brightness and contrast.

Features:

  • Surface mount technology: Facilitates automated assembly and reduces board space.
  • Compact size: Suitable for high-density circuit board designs.
  • 50 kΩ (kilohm) resistance: Offers a specific resistance range for various circuit applications.
  • Sealed construction: Provides protection against dust, moisture, and other environmental contaminants.
  • Stable resistance element: Ensures consistent performance over a wide range of operating conditions.
  • Tape and reel packaging: Enables efficient pick-and-place assembly.

Benefits:

  • Precise resistance adjustment: Allows for accurate calibration and fine-tuning.
  • Reduced manufacturing costs: Surface mount design simplifies automated assembly.
  • Enhanced reliability: Sealed construction protects against environmental factors.
  • Space saving: Compact size is ideal for space-constrained applications.
  • Consistent performance: Stable resistance element ensures reliable operation.

Additional Details:

The TMC3KJ series potentiometers from Noble are known for their robust construction and stable electrical characteristics. The 'B' taper signifies a linear relationship between the wiper position and the resistance value. The power rating and tolerance should be verified using the manufacturer's datasheet. The 50 kΩ resistance value makes it suitable for applications requiring moderate impedance matching or signal attenuation.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess