EN
  • EN
  • DE

04J-AS-T01

Part No 04J-AS-T01
Manufacturer Grayhill Inc.
Catalog PMIC - Motor Drivers, Controllers
Description SWITCH NAVIGATION CASTLE 2A 115V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr Grayhill Inc.
Series 04J
Package Bulk
Type Navigation Switch, 2 - Axis
Actuator Type Castle
Switch Function 4-Way Directional, Center Select
Output Digital (Mechanical Switch)
Current Rating (Amps) 2A (AC/DC)
Voltage Rating - AC 115 V
Voltage Rating - DC 28 V
Contact Material Nickel
Contact Finish Gold
Mounting Type Panel Mount
Termination Style Solder Lug
Temperature Range - Operating -55°C ~ 85°C
Ingress Protection IP68 - Dust Tight, Waterproof
Mechanical Life 100,000 Cycles
Electrical Life 100,000 Cycles
Operating Force 454gf
Base Product Number 04J-AS
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names 04J-AS-T01-ND,GH7875
Standard Package 1
Win Source Part Number 1046199-04J-AS-T01
Ultra Librarian 3D Model Ultra Librarian 04J-AS-T01 CAD Model

Description

The Grayhill Inc. 04J-AS-T01 navigation switch is a 2-axis switch that is used in various electronic applications.

  • Termination Style: Solder Lug
  • Contact Material: Nickel
  • Ingress Protection: IP68
  • Voltage Rating: 115V AC, 28V DC
  • Packaging: Bulk
  • Supply and Demand Status: Balanced
  • ECCN: EAR99
  • HTSUS: 8536.50.9065
  • Current Rating: 2A (AC/DC)
  • Temperature Range: -55°C to 85°C
  • Mechanical Life: 100,000 cycles

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess